The PAW3515DB-VJZA is a high-performance optical mouse sensor manufactured by Pixart Imaging Inc. It's designed for use in wired and wireless mice, offering precise tracking and responsive cursor control.
Applications
- Wired optical mice
- Wireless optical mice
- Gaming mice
- Office mice
- General-purpose computer mice
Features
- High resolution: Offers a resolution suitable for accurate cursor movements.
- Low power consumption: Designed for extended battery life in wireless applications.
- Precise tracking: Provides accurate and reliable tracking across various surfaces.
- Small form factor: Enables compact mouse designs.
- Optimized lens options: Compatible with various lens options for tailored performance.
Benefits
- Improved cursor control: Enables precise and responsive cursor movements for enhanced user experience.
- Longer battery life: Low power consumption extends battery life in wireless mice, reducing the need for frequent battery changes.
- Versatile application: Suitable for a wide range of mouse applications, from basic office use to gaming.
- Compact design: Small form factor allows for smaller and more ergonomic mouse designs.
- Reliable performance: Ensures consistent and reliable tracking across different surfaces.
Additional Details
The PAW3515DB-VJZA optical mouse sensor utilizes advanced optical technology to detect movement. The sensor projects a light beam onto the surface and captures the reflected light with an integrated image sensor. This image is then processed by the sensor's internal algorithms to determine the direction and speed of the mouse movement. The sensor is designed to be compatible with various lens options, allowing manufacturers to optimize the performance for specific mouse designs and applications. Its low power consumption makes it an ideal choice for wireless mice, where battery life is a critical factor. The sensor's precise tracking capabilities ensure smooth and accurate cursor movements, enhancing the overall user experience. It is commonly used in both gaming and office mice due to its versatility and reliability.
This sensor provides reliable and accurate tracking for a variety of mouse applications.