EN
  • EN
  • DE

PAW3201DH

Part No PAW3201DH
Manufacturer Pixart Imaging Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833386-PAW3201DH
Ultra Librarian 3D Model Ultra Librarian PAW3201DH CAD Model

Description

The PAW3201DH is an optical mouse sensor from Pixart Imaging Inc., designed for use in a variety of mouse applications. It utilizes advanced optical tracking technology to provide precise and reliable cursor control. This sensor is engineered for low power consumption, making it suitable for both wired and wireless mouse designs.

Applications:

  • Wired optical mice
  • Wireless optical mice
  • Gaming mice
  • Office mice
  • Trackballs

Features:

  • High-performance optical tracking engine
  • Low power consumption for extended battery life in wireless applications
  • Self-adjusting frame rate
  • Built-in oscillator
  • Motion detection with high speed capabilities (refer to datasheet for specific values)
  • Compact package

Benefits:

  • Provides accurate and responsive cursor control
  • Prolongs battery life in wireless mice
  • Offers reliable tracking performance on a variety of surfaces
  • Simplifies mouse design with its integrated functions
  • Reduces system costs with fewer external components
  • Improves user experience with smooth and precise movement

Additional Details:

The PAW3201DH works by illuminating a surface with an LED and capturing an image of the surface with an internal sensor. The sensor then processes the image to determine the direction and amount of movement. This information is then transmitted to the host system for cursor control.

Specifications (Typical):

  • Resolution: Consult datasheet for specific value (e.g., 1000 DPI, 1600 DPI)
  • Supply Voltage: Consult datasheet for specific value (e.g., 5V)
  • Power Consumption: Consult datasheet for specific value (e.g., in the low mA range)
  • Operating Temperature: Consult datasheet for specific value
  • Package Type: Consult datasheet for specific value

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess