EN
  • EN
  • DE

PAC7021

Part No PAC7021
Manufacturer Pixart Imaging Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pixart Imaging Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833368-PAC7021
Ultra Librarian 3D Model Ultra Librarian PAC7021 CAD Model

Description

The PAC7021 is a high-performance optical mouse sensor designed and manufactured by Pixart Imaging Inc. It's engineered for precision and accuracy, making it suitable for a wide range of mouse applications, from basic office use to demanding gaming scenarios. The sensor's advanced features ensure smooth and reliable tracking on various surfaces.

Applications:

  • Wired Mice
  • Wireless Mice
  • Gaming Mice
  • Office Mice
  • Ergonomic Mice

Features:

  • High Resolution: Provides precise tracking and cursor control.
  • High Frame Rate: Ensures smooth and responsive cursor movement.
  • Advanced Surface Tracking: Operates reliably on a variety of surfaces, including wood, plastic, and cloth.
  • Low Power Consumption: Extends battery life in wireless applications.
  • Integrated Oscillator: Simplifies design and reduces external component count.
  • Small Package Size: Facilitates integration into compact mouse designs.
  • Motion Detection: Accurately detects and tracks mouse movement.

Benefits:

  • Precise Cursor Control: High resolution and frame rate enable accurate and responsive cursor movement.
  • Versatile Surface Compatibility: Reliable tracking on various surfaces ensures consistent performance in different environments.
  • Extended Battery Life: Low power consumption maximizes the operating time of wireless mice.
  • Simplified Design: Integrated oscillator reduces the need for external components, simplifying the design process.
  • Compact Integration: Small package size allows for easy integration into a variety of mouse designs.

The PAC7021 optical mouse sensor is designed to meet the demands of modern mouse applications. Its advanced features, such as high resolution, high frame rate, and advanced surface tracking, ensure smooth and accurate cursor control. The sensor's low power consumption and small package size make it an ideal choice for both wired and wireless mouse designs. Its robust performance and reliable operation make it a valuable component in a wide range of mouse products.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess