EN
  • EN
  • DE

VL 2000/3000 240 GB SSD KI

Part No VL 2000/3000 240 GB SSD KI
Manufacturer Phoenix Contact
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216605-VL 2000/3000 240 GB SSD KI
Categories Custom Parts
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL 2000/3000 240 GB SSD KI CAD Model

Description

The VL 2000/3000 240 GB SSD KI is a solid-state drive (SSD) manufactured by Phoenix Contact, designed for industrial applications. This SSD provides reliable and high-performance storage in harsh environments, making it suitable for use in industrial PCs, embedded systems, and other critical applications.

Applications:

  • Industrial PCs: Storage for operating systems, applications, and data in industrial PCs.
  • Embedded Systems: Reliable storage for embedded systems in automation and control applications.
  • Machine Control: Storage for machine control programs and data logging.
  • Data Logging: Recording data from sensors and other equipment in industrial environments.
  • Edge Computing: Storage for edge computing applications in remote locations.

Features:

  • High Capacity: 240 GB storage capacity for storing large amounts of data.
  • Industrial Grade: Designed for reliable operation in harsh industrial environments.
  • Fast Read/Write Speeds: Provides fast data access and transfer rates.
  • Shock and Vibration Resistance: Resistant to shock and vibration for reliable operation in demanding environments.
  • Wide Operating Temperature Range: Operates over a wide temperature range for use in extreme conditions.

Benefits:

  • Improved System Performance: Fast read/write speeds enhance system performance and responsiveness.
  • Increased Reliability: Industrial-grade design ensures reliable operation in harsh environments.
  • Reduced Downtime: Robust construction minimizes downtime and maintenance costs.
  • Data Protection: Provides reliable data storage and protection against data loss.
  • Long Life Cycle: Designed for long-term use in industrial applications.

Additional Details:

The VL 2000/3000 240 GB SSD KI likely features a SATA interface for easy integration with standard computer systems. It's designed to withstand extreme temperatures, shock, and vibration common in industrial environments. Phoenix Contact industrial SSDs often incorporate features like power loss protection to prevent data corruption in case of sudden power outages. The 'KI' suffix may indicate specific firmware or configuration options tailored for Phoenix Contact's industrial systems. Expect high MTBF (Mean Time Between Failures) ratings, ensuring prolonged and reliable operation. Further specifications would include detailed read/write speeds, power consumption, and operating temperature range depending on the specific model.

You May Also Be Interested in

NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zilog
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess