EN
  • EN
  • DE

UPS-CAP/24DC/20A/20KJ

Part No UPS-CAP/24DC/20A/20KJ
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Energy Storage Device, Ups;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005135-UPS-CAP/24DC/20A/20KJ
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPS-CAP/24DC/20A/20KJ CAD Model

Description

The UPS-CAP/24DC/20A/20KJ is a maintenance-free energy storage device from Phoenix Contact, designed to provide uninterruptible power supply (UPS) functionality for 24 V DC applications. This capacitor-based UPS module ensures reliable backup power in the event of a mains power failure, preventing data loss and system downtime.

Applications:

  • Industrial automation systems: Used to safeguard programmable logic controllers (PLCs) and other critical control equipment.
  • Process control equipment: Ensures continuous operation of sensors, actuators, and monitoring systems during power outages.
  • Critical infrastructure: Employed in communication networks, security systems, and other essential services to maintain operational integrity.
  • Embedded systems: Provides backup power for sensitive electronic devices in various industrial and commercial applications.
  • Robotics: Supports uninterrupted operation of robotic systems in manufacturing and assembly lines.

Features:

  • Capacitor-based energy storage: Offers a long service life and high cycle endurance compared to traditional batteries.
  • 24 V DC nominal voltage: Compatible with a wide range of industrial control systems.
  • 20 A output current: Provides sufficient power for demanding applications.
  • 20 kJ energy storage capacity: Delivers extended backup time for critical loads.
  • Maintenance-free operation: Eliminates the need for periodic battery replacements and reduces maintenance costs.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.
  • Integrated diagnostics: Provides status monitoring and alarm signals for easy system management.
  • DIN rail mounting: Simplifies installation in control cabinets.

Benefits:

  • Reliable power backup: Protects against data loss and system downtime during power outages.
  • Increased system availability: Ensures continuous operation of critical equipment.
  • Reduced maintenance costs: Eliminates the need for battery replacements and reduces maintenance effort.
  • Long service life: Offers a durable and reliable energy storage solution.
  • Simplified system integration: Easy to install and configure in existing control systems.
  • Enhanced system protection: Safeguards sensitive electronic devices from voltage fluctuations and power surges.

Technical Specifications:

  • Nominal voltage: 24 V DC
  • Output current: 20 A
  • Energy storage capacity: 20 kJ
  • Operating temperature: -25°C to +70°C
  • Mounting type: DIN rail
  • Protection class: IP20

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess