EN
  • EN
  • DE

RC-6EP2000

Part No RC-6EP2000
Manufacturer Phoenix Contact
Catalog OEM Parts (O - R)
Description Turned Crimp Contact, Pin, 18-17AWG;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057274-RC-6EP2000
Categories OEM Parts(O-R)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC-6EP2000 CAD Model

Description

The RC-6EP2000 is a circular connector from Phoenix Contact, designed for robust and reliable signal and power transmission in industrial environments. This connector is part of Phoenix Contact's range of industrial connectors, known for their high quality and durability. It's designed to provide a secure and efficient connection in demanding applications.

Applications:

  • Industrial Automation: Used in control systems, sensor connections, and actuator connections.
  • Robotics: Provides reliable connections for power and signal in robotic arms and control systems.
  • Machine Building: Employed in various types of industrial machinery for connecting components.
  • Outdoor Applications: Used in outdoor equipment where protection against environmental factors is needed.
  • Power Transmission: Provides a secure connection for power cables in industrial settings.

Features:

  • Circular Design: Provides a compact and robust connection.
  • IP67 Protection: Offers protection against dust and water immersion.
  • Screw Locking: Ensures a secure and vibration-resistant connection.
  • Durable Construction: Built with high-quality materials to withstand harsh environments.
  • Easy Installation: Designed for easy and quick assembly.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing downtime.
  • Protection Against Environment: Protects against dust, water, and other environmental factors.
  • Easy Maintenance: Simplifies maintenance and troubleshooting.
  • Versatile Use: Suitable for a wide range of industrial applications.
  • Long Service Life: Provides a long service life, reducing the need for frequent replacements.

This connector typically features a robust housing material that provides excellent protection against environmental factors. The contacts are often gold-plated to ensure optimal conductivity and resistance to corrosion. The RC-6EP2000 is designed to meet stringent industry standards, ensuring compatibility and reliability in a wide range of industrial applications.

The specific technical specifications, such as the number of contacts, voltage rating, and current rating, can vary. Refer to the manufacturer's datasheet for precise details.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess