EN
  • EN
  • DE

NBC-R4AC/15,0-94Z/R4AC

Part No NBC-R4AC/15,0-94Z/R4AC
Manufacturer Phoenix Contact
Catalog OEM Parts (M - N)
Description Ethernet Cable, Rj45 Plug-Rj45 Plug, 15M Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042476-NBC-R4AC/15,0-94Z/R4AC
Categories OEM Parts(M-N)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NBC-R4AC/15,0-94Z/R4AC CAD Model

Description

The NBC-R4AC/15,0-94Z/R4AC is a sensor cable manufactured by Phoenix Contact. This cable is designed for use with sensors and actuators in industrial automation applications, providing a robust and reliable connection between the device and the control system. The 'NBC' likely refers to a Network Basic Cable, and 'R4AC' indicates the connector type and shielding.

Applications:

  • Industrial automation systems
  • Robotics
  • Machine building
  • Sensor connections
  • Actuator connections
  • Field wiring

Features:

  • Shielded cable for EMI/RFI protection
  • Robust construction for industrial environments
  • High-quality connectors for reliable connections
  • Oil-resistant jacket
  • Flame-retardant properties
  • Various cable lengths available (15.0 meters in this case)

Benefits:

  • Reliable signal transmission in noisy environments
  • Durable and long-lasting performance
  • Easy installation and maintenance
  • Reduced downtime due to reliable connections

Additional Details:

The Phoenix Contact NBC-R4AC series cables feature robust PUR or PVC cable jackets for resistance to oil, chemicals, and abrasion. The shielded design ensures reliable data transmission even in environments with electromagnetic interference. The connector type (R4AC) is likely a specific Phoenix Contact standard and should be verified for compatibility with the connected devices. The cable length of 15.0 meters provides flexibility in connecting sensors and actuators to the control system. Always consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, temperature range, and connector pinout information.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess