EN
  • EN
  • DE

CRIMPFOX-C50 RCT 50-1/DIE

Part No CRIMPFOX-C50 RCT 50-1/DIE
Manufacturer Phoenix Contact
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112209-CRIMPFOX-C50 RCT 50-1/DIE
Categories Custom Parts
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CRIMPFOX-C50 RCT 50-1/DIE CAD Model

Description

The CRIMPFOX-C50 RCT 50-1/DIE is a crimping die designed for use with the CRIMPFOX-C50 RCT crimping tool from Phoenix Contact. This die is specifically engineered to create reliable and consistent crimp connections for conductors with a cross-section of 50 mm². It's an essential component for professionals who require precise and durable crimps in electrical installations and industrial applications.

Applications

  • Electrical Installations: Used for crimping connectors onto power cables in residential, commercial, and industrial buildings.
  • Control Panel Wiring: Employed for creating secure connections in control panels and electrical cabinets.
  • Automotive Wiring: Utilized in automotive manufacturing and repair for crimping terminals onto vehicle wiring harnesses.
  • Renewable Energy Systems: Used for crimping connectors in solar panel installations and wind turbine wiring.
  • Industrial Machinery: Integrated into the assembly and maintenance of industrial machinery for reliable electrical connections.

Features

  • Precision Crimp Profile: Ensures a consistent and reliable crimp connection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Interchangeable Die: Compatible with the CRIMPFOX-C50 RCT crimping tool, allowing for versatile use with different wire sizes and connector types.
  • Easy to Use: Designed for quick and easy die changes in the crimping tool.
  • Optimized for 50 mm² Conductors: Specifically designed for conductors with a cross-section of 50 mm².

Benefits

  • Reliable Connections: Ensures secure and long-lasting electrical connections, reducing the risk of failures.
  • Increased Efficiency: Facilitates quick and efficient crimping, saving time and labor costs.
  • Versatile Application: Can be used in a wide range of industries and applications.
  • Easy Maintenance: The durable construction minimizes the need for frequent replacements.
  • Professional Results: Delivers consistent, high-quality crimps that meet industry standards.

Additional Details

The CRIMPFOX-C50 RCT 50-1/DIE is designed to work exclusively with the CRIMPFOX-C50 RCT crimping tool. The die material is typically hardened steel. It is designed for crimping connectors that are compatible with 50 mm² conductors. Regular inspection and maintenance of the die are recommended to ensure optimal performance and longevity. Always refer to the Phoenix Contact documentation for specific instructions and safety guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
TDK Corporation
Lowest to $0.5994
Chilisin
new, original packaged
Lowest to $0.0018
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess