Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Jumpers
Mfr Phoenix Contact
Series CLIPLINE
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Number of Positions 10
Pitch 0.242" (6.15mm)
Style Flat Pins - Angled
For Use With/Related Products CLIPLINE DIK, DIKD, DLKB, DOK, DOKD and VIOK Series
Contact Material Copper
Color Blue
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 869997-2716680
Ultra Librarian 3D Model Ultra Librarian 2716680 CAD Model

Description

The CLIPLINE terminal block jumper is a useful accessory for connecting multiple terminal blocks in electronic applications.

  • Pitch: 0.242" (6.15mm)
  • Compatible Series: CLIPLINE DIK, DIKD, DLKB, DOK, DOKD, and VIOK series
  • Positions: 10
  • Material: Copper
  • Pins: Flat, angled
  • Package: 10 pcs

You May Also Be Interested in

Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
Amphenol FCI
TERM BLOCK PLUG 20POS STR 3.5MM
Need more? Email Us
ECAD model for VW20103000J0G
Amphenol FCI
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Need more? Email Us
ECAD model for TS02115A00J0G
Amphenol FCI
381 TB WIR PRO 180D
Need more? Email Us
ECAD model for TR15355100J0G
Phoenix Contact
CONN TERM BLK GROUND 12-26AWG
Lowest to $65.3799
ECAD model for 3209536
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.2917
ECAD model for 1715721
Molex, LLC
LOW PROFILE 5.00 5 ASY
Need more? Email Us
ECAD model for 39890-0305
Phoenix Contact
TERM BLK 8P SIDE ENT 2.54MM PCB
Need more? Email Us
ECAD model for 1725711
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention