EN
  • EN
  • DE

3034251

Part No 3034251
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Din Rail, Channel
Description CONN TERM BLK DISCONNECT 8-20AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Disconnect
Disconnect Type Fuse, Screw Cap
Number of Positions 2
Number of Levels 1
Terminal - Width 12.2mm
Termination Style Push In, Spring
Current - IEC 10 A
Voltage - IEC 500V
Current - UL 10 A
Voltage - UL 600V
Wire Gauge or Range - AWG 8-20 AWG
Wire Gauge or Range - mm2 0.5-10mm²
Features LED
Color Black
Fuse Type 5mm x 20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570935-3034251
Ultra Librarian 3D Model Ultra Librarian 3034251 CAD Model

Description

N

You May Also Be Interested in

Altech corporation
CONN TERM BLK DISCONN 10-22AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK 12-24 AWG BLACK
Need more? Email Us
WAGO Corporation
3-CONDUCTOR THROUGH TERMINAL BLO
Lowest to $0.7599
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us
WAGO Corporation
4-CONDUCTOR SENSOR SUPPLY TERMIN
Need more? Email Us
Phoenix Contact
FUSE MODULAR TERMINAL BLOCK CONN
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-28AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 8-24 AWG
Lowest to $0.9545
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess