EN
  • EN
  • DE

V8043B1076

Part No V8043B1076
Manufacturer Honeywell
Catalog OEM Parts (T - Z)
Description HONEYWELL V8043B1076 V8043B1076 24V Zone Valve (3/4"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103836-V8043B1076
Categories OEM Parts(T-Z)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V8043B1076 CAD Model

Description

The V8043B1076 is a gas valve manufactured by Honeywell. It is designed to control the flow of natural gas or propane in residential and commercial heating systems. This valve is an integral part of the gas furnace, boiler, or other gas-fired appliance.

Applications

  • Gas furnaces
  • Gas boilers
  • Gas water heaters
  • Other gas-fired heating appliances

Features

  • Redundant valve design for safety
  • Slow opening
  • Adjustable regulator
  • Compact size
  • 24 VAC operation

Benefits

  • Enhanced safety due to the redundant valve design, preventing gas leaks.
  • Smooth and controlled ignition with the slow opening feature.
  • Precise gas pressure regulation, ensuring optimal combustion.
  • Easy installation in a variety of appliances due to its compact size.
  • Compatibility with standard HVAC control systems using 24 VAC.

Technical Specifications

The V8043B1076 is a 24 VAC gas valve. It is designed for use with natural gas or propane, depending on the specific model. The gas pressure rating is typically 0.5 psi. It features a redundant valve design and a slow opening mechanism. The valve includes an adjustable gas pressure regulator. Refer to the product documentation for complete specifications, including gas flow rates and pressure settings.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4591
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess