EN
  • EN
  • DE

3005138

Part No 3005138
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Din Rail, Channel
Description CONN TERM BLK DISCONNECT 6-24AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Disconnect
Disconnect Type Fuse, Screw Cap
Number of Positions 2
Number of Levels 1
Terminal - Width 12.0mm
Termination Style Screw
Current - IEC 10 A
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 6-24 AWG
Wire Gauge or Range - mm2 0.5-16mm2
Features LED
Color Black
Fuse Type 5mm x 20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570934-3005138
Ultra Librarian 3D Model Ultra Librarian 3005138 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR THROUGH TERMINAL BLO
Lowest to $0.7599
Weidmuller
CONN TERM BLK FEED THRU 6-16 AWG
Lowest to $6.8182
Altech corporation
CONN TERM BLK DISCONN 10-22AWG
Need more? Email Us
WAGO Corporation
2-CONDUCTOR THROUGH TERMINAL BLO
Lowest to $1.2027
Phoenix Contact
CONN TERM BLK FEED THRU 8-24 AWG
Lowest to $0.9545
Phoenix Contact
LEVER-TYPE FUSE TERMINAL BLOCK B
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
3-CONDUCTOR SENSOR TERMINAL BLOC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess