EN
  • EN
  • DE

2938714

Part No 2938714
Manufacturer Phoenix Contact
Catalog Board Mount AC DC Converters
Description AC/DC Power Supply Single-OUT 5V 3A 15W 8-Pin / AC/DC CONVERTER 5V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Phoenix Contact
Series Quint
Type Enclosed
Number of Outputs 1
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 5V
Current - Output (Maximum) 3A
Power (Watts) 15W
Applications ITE (Commercial)
Voltage - Isolation 4kV (4000V)
Efficiency 73%
Operating Temperature Range -25°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input
Mounting DIN Rail
Dimension 4.21" L x 0.89" W x 3.90" H (107.0mm x 22.5mm x 99.0mm)
Minimum Load Required No
Approvals CB, cULus, cURus
Win Source Part Number 788836-2938714
Popularity Medium
Supply and Demand Status Limited
Family Name 2938714
Introduction Date August 17, 2006
ECCN EAR99
Country of Origin Germany, Poland
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2938714 CAD Model

Description

The Phoenix Contact 788836-2938714 is a Quint series enclosed power supply with a power rating of 15W. It has an operating temperature range of -25 degrees Celsius to 70 degrees Celsius (with derating) and an efficiency of 73 percent.

  • Power Rating: 15W
  • Operating Temperature: -25°C to 70°C (with derating)
  • Efficiency: 73%
  • Input Voltage: 100 ~ 240 VAC
  • Voltage Isolation: 4kV (4000V)
  • Output Channels: Single
  • Output Voltage: 5V
  • Maximum Output Current: 3A
  • Features: Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input
  • Approvals: CB, cULus, cURus
  • Applications: ITE (Commercial)
  • Mounting: DIN Rail
  • Dimensions: 4.21 inches L x 0.89 inches W x 3.90 inches H (107.0mm x 22.5mm x 99.0mm)
  • Status: Limited Supply, Obsolete/End of Life

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess