EN
  • EN
  • DE

TSB15LV01PFC

Part No TSB15LV01PFC
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC VIDEO PROCESSOR 80TQFP / Video Processor 80-TQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Video Processor
Applications Video
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number TSB15
Standard Package 96 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 382067-TSB15LV01PFC
Ultra Librarian 3D Model Ultra Librarian TSB15LV01PFC CAD Model

Description

Product Overview: TSB15LV01PFC from Texas Instruments

The TSB15LV01PFC is a state-of-the-art digital signal processor (DSP) from Texas Instruments, renowned for its high-performance capabilities and versatility in various applications. This advanced product is designed to cater to the demanding needs of modern electronics, offering a perfect blend of power efficiency and processing strength.

Key Features

  • High-Speed Performance: The TSB15LV01PFC is engineered to deliver rapid processing speeds, enabling it to handle complex computations and multitasking with ease.
  • Low Power Consumption: Despite its robust processing power, this DSP is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Advanced Architecture: Built on Texas Instruments' innovative architecture, the TSB15LV01PFC boasts a seamless integration of functional blocks that work in harmony to provide a smooth and efficient operation.
  • Wide Range of Applications: Its versatility allows it to be used in a multitude of industries, including telecommunications, audio processing, industrial control, and automotive systems.

Technical Specifications

The TSB15LV01PFC comes with an array of technical specifications that underscore its capabilities:

  • Advanced digital signal processing
  • Optimized for high-speed signal conversion
  • Low-latency processing for real-time applications
  • Extended temperature range for reliability in various environments

Applications

This DSP is not just limited to one field but is an excellent choice for a variety of applications:

  • Audio and voice signal processing
  • Wireless and wired communication systems
  • Automotive electronics and driver assistance systems
  • Industrial control and automation systems

With its robust feature set and Texas Instruments' commitment to quality, the TSB15LV01PFC is a powerful component that can elevate the performance and efficiency of your electronic systems. Whether you're developing cutting-edge consumer electronics or sophisticated industrial machinery, this DSP is engineered to meet your needs and exceed expectations.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0636 $55.3180
12+ $9.0779 $108.9348
18+ $8.7942 $158.2956
24+ $8.5105 $204.2520
31+ $8.2268 $255.0308
41+ $7.3758 $302.4078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess