EN
  • EN
  • DE

2866514

Part No 2866514
Manufacturer Phoenix Contact
Catalog External/Internal (Off - Board) Accessories
Description REDUNDANCY MODULE DIODE 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Redundancy Module
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542233-2866514
Ultra Librarian 3D Model Ultra Librarian 2866514 CAD Model

Description

N

You May Also Be Interested in

XP Power
DIN RAIL ADAPTER KIT FOR ECL PWR
Need more? Email Us
Bel Power Solutions
OVERVOLT PROT FOR BEL POWER
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us
ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us
Artesyn Embedded Technologies
INPUT PLUG AUSTR DA12-M/DA18-M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
INPUT PLUG UK FOR GE SER ADAPTER
Need more? Email Us
ARTESYN / Advanced Energy
INPUT PLUG EU FOR DA12-M/DA18-M
Need more? Email Us
Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess