EN
  • EN
  • DE

1N4935RLG

Part No 1N4935RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005307-1N4935RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4935RLG CAD Model

Description

Product Overview: 1N4935RLG from ON Semiconductor

The 1N4935RLG is a high-speed switching diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is a part of the 1N493x series, which is known for its reliability and efficiency in various electronic applications. The 1N4935RLG diode is specifically engineered to cater to the needs of fast-switching operations in power supplies, inverters, and as freewheeling diodes in various electronic circuits.

Key Features and Benefits

  • High Reverse Voltage: This diode has a peak repetitive reverse voltage of 200 volts, making it suitable for high-voltage applications.
  • Fast Switching Speed: With a fast reverse recovery time of 150 nanoseconds, the 1N4935RLG ensures efficient operation in circuits that require rapid switching.
  • Forward Current: It can handle a forward current of 1 ampere, which is adequate for a wide range of electronic devices.
  • Surge Capability: The diode is capable of withstanding surge currents, offering protection against sudden voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency in the overall circuit operation.

Applications

The versatility of the 1N4935RLG diode allows it to be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection
  • Snubber circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N4935RLG is no exception. It is constructed with the utmost care to ensure longevity and consistent performance. The device is available in an axial-lead package, which is easy to install and compatible with various PCB designs. Additionally, it meets the regulatory requirements, including RoHS compliance, ensuring that it meets the environmental standards of today's electronic components.

In conclusion, the 1N4935RLG fast-switching diode from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient component capable of handling high-voltage and fast-switching operations in their electronic circuits.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0527 $57.9700
2,670+ $0.0434 $115.8780
4,135+ $0.0420 $173.6700
5,700+ $0.0406 $231.4200
7,355+ $0.0393 $289.0515
9,870+ $0.0351 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess