EN
  • EN
  • DE

2839240

Part No 2839240
Manufacturer Phoenix Contact
Catalog Circuit Protection Accessories
Description Surge Suppressor, Network, For Data/Comm, 20kA, On Base, Screw Term, IP20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Current Rating 365 A
Depth 52 mm
Height 45 mm
Length 90 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Base, DIN Rail, Screw, Socket
Number of Conductors 8
Ratings IP20
Response Time 1 ns
RoHS Compliant
Termination Screw
Voltage Rating 450 V
Voltage Rating (DC) 24 V
Weight 21.780003 g
Win Source Part Number 1121603-2839240
Categories Circuit Protection Accessories
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2839240 CAD Model

Description

The Phoenix Contact 1121603-2839240 is a screw-type circuit protection accessory designed to protect electrical equipment from overvoltage and overcurrent.

  • Manufacturer: Phoenix Contact
  • Type: Screw-Type Circuit Protection Accessory
  • Voltage Rating: 450 V
  • Current Rating: 365 A
  • Length: 90 mm
  • Height: 45 mm
  • Depth: 52 mm
  • Weight: 21.78 g
  • Conductors: 8
  • IP Rating: IP20
  • Mounting Options: Base, DIN Rail, Screw, Socket
  • Approvals: UL
  • RoHS: Compliant

You May Also Be Interested in

Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 FINGERGRIP
Need more? Email Us
Littelfuse Inc.
COVER FOR MAXIHOLDER 152003.
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER KNOB GRAY 3AG
Lowest to $1.0115
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324
Littelfuse Inc.
CAP FOR 5X20MM FUSE IP54 SLOTTED
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
COVER FOR MAXIHOLDER 152001.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess