EN
  • EN
  • DE

2839127

Part No 2839127
Manufacturer Phoenix Contact
Catalog Varistors, MOVs
Description VARISTOR MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Temperature Range - Operating -40°C ~ 80°C (TA)
Mounting Type DIN Rail
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598248-2839127
Ultra Librarian 3D Model Ultra Librarian 2839127 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 430V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 68V 5KA DISC 20MM
Need more? Email Us
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
TDK Corporation
VARISTOR 22V 400A 1210
Need more? Email Us
TDK Corporation
VARISTOR 150V 0603
Lowest to $0.0587
Littelfuse Inc.
VARISTOR 910V 22KA RADIAL
Lowest to $3.5633
Littelfuse Inc.
VARISTOR 680V 3.5KA DISC 10MM
Lowest to $0.0405
Littelfuse Inc.
VARISTOR 5.35V 100A 1206
Lowest to $2.6391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess