EN
  • EN
  • DE

ST-3TA504

Part No ST-3TA504
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193887-ST-3TA504
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-3TA504 CAD Model

Description

The ST-3TA504 is a trimming potentiometer manufactured by Copal Electronics Inc. Trimming potentiometers, often called trimmers, are small, adjustable resistors used to fine-tune circuits. They provide precise control over resistance, making them crucial for calibration and adjustment in a variety of electronic applications.

Applications

  • Calibration of Power Supplies: Used to precisely adjust the output voltage and current of power supplies to meet specific requirements.
  • Audio Equipment Adjustment: Employed in audio amplifiers, mixers, and equalizers to fine-tune gain, bias, and frequency response for optimal audio quality.
  • Sensor Calibration: Integrated into sensor circuits to calibrate the output signal and ensure accurate readings.
  • Industrial Control Systems: Utilized in industrial control systems for adjusting parameters such as motor speed, temperature, and pressure.
  • Test and Measurement Equipment: Used in oscilloscopes, multimeters, and other test equipment for calibration and adjustment.

Features

  • Compact Size: The small form factor allows for easy integration into space-constrained circuit boards.
  • High Resolution Adjustment: Provides fine adjustment capabilities, allowing for precise control over resistance.
  • Stable Resistance Value: Offers consistent resistance values over a wide range of operating conditions.
  • Durable Construction: Designed to withstand mechanical and environmental stresses.
  • Wide Range of Resistance Values: Available in various resistance values to suit different application requirements.

Benefits

  • Precise Calibration: Enables accurate calibration of electronic circuits, ensuring optimal performance.
  • Improved Circuit Performance: Fine-tuning capabilities can optimize the performance of electronic devices and systems.
  • Cost-Effective Calibration Solution: Provides a low-cost solution for adjusting and calibrating circuits.
  • Easy to Adjust: Simple adjustment mechanism allows for easy and convenient calibration.
  • Versatile Applications: Can be used in a wide range of electronic applications.

Additional Details

The ST-3TA series typically features a cermet resistive element, known for its stability and long lifespan. The resistance tolerance is typically around ±10%. The power rating of the ST-3TA504 is generally around 0.25W. The '504' likely indicates a resistance value of 500k ohms (50 x 10^4 ohms). It's essential to consult the specific datasheet for precise specifications, including the operating temperature range, rotational life, and terminal strength, as these can vary depending on the exact model within the ST-3TA series.

You May Also Be Interested in

Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess