Products specifications Report Issue?

Type Current Transducer
Input Range 0 ~ 100A
Output 4 ~ 20mA
Isolation 5000VAC (Test)
Response Time 340ms
Voltage - Supply 20 ~ 30VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -20°C ~ 60°C
Approval Agency CE, cULus
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599052-2813486
Ultra Librarian 3D Model Ultra Librarian 2813486 CAD Model

You May Also Be Interested in

Phoenix Contact
TRANSDUCER CURRENT 24VDC
Need more? Email Us
ECAD model for 2308043
Phoenix Contact
TRANSDUCER CURRENT 20-30VDC
Need more? Email Us
ECAD model for 2813460
Phoenix Contact
TRANSDUCER CURR 19.2-253VAC/DC
Need more? Email Us
ECAD model for 2810625
EMC
KVM Kontron 1U (RoHS)
Need more? Email Us
ECAD model for EMC 091-000-090 - KVM Kontron 1U (RoHS)
IBM
TWINAX INFO WINDOW II: BLACK/GREEN
Need more? Email Us
ECAD model for IBM 3486-BA0 - TWINAX INFO WINDOW II: BLACK/GREEN
Lenovo
ThinkVision L171 17in. LCD Monitor
Need more? Email Us
ECAD model for LENOVO 40Y8365 - ThinkVision L171 17in. LCD Monitor
IBM
INFO WINDOW II TWINAX LOGIC UNIT
Need more? Email Us
ECAD model for IBM 3488-LOGIC - INFO WINDOW II TWINAX LOGIC UNIT
NetApp
NetApp LCD Assembly for FAS60X0
Need more? Email Us
ECAD model for NETAPP X4122-R5 - NetApp LCD Assembly for FAS60X0
IBM
IBM 8 PORT RACK CONSOLE KVM SWITCH
Need more? Email Us
ECAD model for IBM 1735-HC1 - IBM 8 PORT RACK CONSOLE KVM SWITCH

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention