EN
  • EN
  • DE

1657012

Part No 1657012
Manufacturer Phoenix Contact
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER OPTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SCRJ
Connector Type Plug
Simplex/Duplex Duplex
Mode POF
Fiber Core Diameter 230µm
Fiber Cladding Diameter 2500µm
Cable Diameter 8.5mm
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Housing Color Gray
Boot Color Gray
Ingress Protection IP67 - Dust Tight, Waterproof
Features Strain Relief
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566037-1657012
Ultra Librarian 3D Model Ultra Librarian 1657012 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN FIBER PLUG
Need more? Email Us
NDL
Neutrik
NDL Fiber Optic Connectors
Need more? Email Us
Radiall USA, Inc.
ST PLUG SM126UM FOR CABLE 0,9 TO
Need more? Email Us
Panduit Corp
THE LC OPTICAM SINGLEMODE SIMPL
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG SMPLX
Need more? Email Us
HARTING
CONN FIBER LC PLUG DUPLX HYBRID
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER TNC PLUG SMPLX 1000UM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess