EN
  • EN
  • DE

1422205

Part No 1422205
Manufacturer Phoenix Contact
Catalog Modular Connectors - Modular Connector Plugs
Description CONN MOD PLUG 8P8C SHIELDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Cable Type Round Cable, Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Shielding Shielded
Ratings Cat6a
Ingress Protection IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Termination IDC
Color Translucent - Yellow
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631337-1422205
Ultra Librarian 3D Model Ultra Librarian 1422205 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
HARTING
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Phoenix Contact
CONN MOD PLUG 8P8C SHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG 4P4C UNSHIELDED
Need more? Email Us
Conxall/Switchcraft
CONN MOD PLUG 8P8C UNSHIELDED
Need more? Email Us
TE Connectivity
CONN PLUG 8POS SDL 24-26AWG RND
Need more? Email Us
Belden Inc.
CONN MOD PLUG 8P8C CAT 6A
Need more? Email Us
Panduit Corp
28 AWG, CATEGORY 5E, UTP MODULAR
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD PLUG
Lowest to $2.5803

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess