EN
  • EN
  • DE

0808626:0021

Part No 0808626:0021
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Marker Strips
Description ZACK STRIP 10-SECTION WHITE / Connector Label, Snap In For 4.2mm Wide Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Mfr Phoenix Contact
Series CLIPLINE
Package Strip
Type Label, Snap In
Legend Numbers, 21 through 30
For Use With/Related Products 4.2mm Wide Terminal Blocks
Color White
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 10
Win Source Part Number 973898-0808626:0021
Ultra Librarian 3D Model Ultra Librarian 0808626:0021 CAD Model

Description

This CLIPLINE label snap in is a white strip accessory for 4.2mm wide terminal blocks.

  • Accessory Type: Label Snap In
  • Color: White
  • Suitable Terminal Block Width: 4.2mm
  • Package Includes: 10 strips
  • Legend: Numbers 21 through 30
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985
  • Designed For: CLIPLINE series terminal blocks

You May Also Be Interested in

Eaton Bussmann
MARKER STRIP MFGR
Need more? Email Us
Eaton Bussmann
X203 SERIES 14 POLE MARKING STRI
Need more? Email Us
Omron
TB LABEL 2.5MM NO MARKING
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED HORIZON
Need more? Email Us
Eaton Bussmann
MARKING TAPE MOLDED
Need more? Email Us
Eaton Bussmann
X291 SERIES 12-POLE MARKING STRI
Need more? Email Us
Eaton Bussmann
X219 SERIES 6-POLE MARKING STRIP
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED VERT
Need more? Email Us
Omron
LABEL - TOP 1SHEET(102 PIECES)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess