EN
  • EN
  • DE

PLL611S-18-480TC-R-A1

Part No PLL611S-18-480TC-R-A1
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833927-PLL611S-18-480TC-R-A1
Ultra Librarian 3D Model Ultra Librarian PLL611S-18-480TC-R-A1 CAD Model

Description

The PLL611S-18-480TC-R-A1 is a high-performance clock generator from PhaseLink Corporation, designed to provide precise and stable clock signals for various applications. As part of the PLL611S series, it aims for low jitter and high accuracy.

Applications:

  • Networking Equipment: Routers, switches, and other network devices where precise timing is crucial.
  • Telecommunications: Base stations and other telecom infrastructure requiring stable clock sources.
  • Data Centers: Servers and storage systems needing clock synchronization for optimal performance.
  • Test and Measurement: Signal generators, oscilloscopes, and other instruments demanding high-precision clocks.
  • Industrial Automation: Control systems and other industrial applications where accurate timing is essential.

Features:

  • Low Jitter: Minimizes timing errors for high data integrity.
  • High Accuracy: Delivers a stable and precise output frequency.
  • Wide Frequency Range: Supports diverse frequencies for multiple applications.
  • Compact Design: Facilitates integration in space-constrained environments.
  • Low Power Consumption: Reduces overall system power usage and heat.

Benefits:

  • Enhanced System Performance: Precise clock signals improve system performance and reliability.
  • Reduced Errors: Low jitter and high accuracy minimize timing-related errors.
  • Improved System Stability: Stable clock signals contribute to overall system stability.
  • Simplified Design: Easy integration and compact design streamline the design process.
  • Cost-Effective: Offers a high-performance solution at a competitive price.

The PLL611S-18-480TC-R-A1 operates within specified voltage and temperature ranges. It employs advanced PLL (Phase-Locked Loop) technology to generate the required output frequency from a reference clock. Internal circuitry minimizes phase noise and jitter, ensuring a clean and stable clock signal. The '18' likely signifies the input voltage. The “480TC” probably specifies a particular frequency or configuration within the PLL611S series. The 'R' suggests it's a standard or revised version. For exact frequency specifications, consult the official datasheet.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess