EN
  • EN
  • DE

PLL611-226TC-LR-A4

Part No PLL611-226TC-LR-A4
Manufacturer PhaseLink Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer PhaseLink Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833919-PLL611-226TC-LR-A4
Ultra Librarian 3D Model Ultra Librarian PLL611-226TC-LR-A4 CAD Model

Description

The PLL611-226TC-LR-A4 is a clock multiplier and jitter attenuator from PhaseLink Corporation, designed for applications requiring precise and stable clock signals. As part of the PLL611 series, it builds on PhaseLink's expertise in low-jitter clock generation.

Applications:

  • Optical Transport Networks (OTN): Used in line cards and transponders to provide low-jitter clocks for high-speed data transmission.
  • Synchronous Ethernet (SyncE): Enables precise timing synchronization in Ethernet networks.
  • Base Stations: Provides reference clocks for wireless communication equipment.
  • High-Speed Data Acquisition Systems: Ensures accurate timing for data sampling and processing.
  • Broadcast Video Equipment: Generates stable clocks for video encoding and decoding.

Features:

  • Ultra-Low Jitter: Minimizes timing noise for high-performance applications.
  • Clock Multiplication: Multiplies the input clock frequency to generate higher output frequencies.
  • Jitter Attenuation: Reduces jitter on the input clock signal, improving clock quality.
  • Programmable Output Frequencies: Offers flexibility to generate a wide range of output frequencies.
  • Small Form Factor: Enables easy integration into compact designs.

Benefits:

  • Improved Signal Integrity: Low jitter ensures high signal integrity in data transmission.
  • Enhanced System Performance: Precise clock signals improve overall system performance and reliability.
  • Reduced Bit Error Rate (BER): Low jitter reduces the probability of bit errors in high-speed data links.
  • Simplified Clock Distribution: Clock multiplication simplifies clock distribution in complex systems.
  • Greater Design Flexibility: Programmable output frequencies allow for greater design flexibility.

The PLL611-226TC-LR-A4 is typically powered by a 3.3V supply and operates over an industrial temperature range. The device uses advanced PLL technology to lock onto the input clock signal and generate a clean, stable output clock. The “226TC” section of the part number likely refers to a specific frequency range or configuration of the multiplier. The 'LR' likely specifies long range application, and A4, is likely a revision or build specification. Exact specifications would require review of the official product datasheet from PhaseLink.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.3813 $86.3813
2+ $83.6821 $167.3642
3+ $80.9828 $242.9484
4+ $78.2836 $313.1344
5+ $70.1847 $350.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess