The PL123S-09SC-A3 is a clock generator IC manufactured by PhaseLink Corporation, designed to provide stable and accurate clock signals for a wide range of electronic applications requiring precise timing synchronization.
Applications:
- Consumer electronics (set-top boxes, media players)
- Computer and PC peripherals
- Networking and communication devices
- Industrial control and automation systems
- Embedded systems
Features:
- Low jitter and phase noise performance
- Multiple output frequencies available
- Programmable through I2C or SPI interface
- Supports crystal oscillator and external clock inputs
- Integrated Phase-Locked Loop (PLL)
- Supply voltage range: Typically 1.8V to 3.3V
- Operating temperature range: Typically -40°C to +85°C
- Compact package options such as QFN or SSOP
Benefits:
- Ensures stable clock signals for reliable system operation
- Reduces EMI (Electromagnetic Interference) due to low jitter
- Provides flexibility in selecting clock frequencies
- Simplifies design with integrated functions
- Cost-effective clock generation
Additional Details:
The PL123S-09SC-A3 utilizes a Phase-Locked Loop (PLL) to create output clock signals based on either a crystal oscillator or an external reference clock. The PLL allows frequency multiplication and division, enabling the generation of various output frequencies. The integrated loop filter helps to minimize phase noise. The programmable settings enable fine-tuning of clock characteristics. Datasheets from PhaseLink Corporation are critical for determining electrical characteristics, timing specs, and application recommendations. Decoupling capacitors near the power supply pins are recommended to reduce noise. Crystal parameters for optimal performance are also in the datasheet.
The '09SC' likely specifies a configuration and feature set. The 'A3' likely refers to a specific revision or configuration. Always consult the specific datasheet.