EN
  • EN
  • DE

PT8A976BP

Part No PT8A976BP
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086279-PT8A976BP
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT8A976BP CAD Model

Description

The PT8A976BP is a remote control encoder IC manufactured by Pericom (now Diodes Incorporated). This IC is designed to transmit encoded signals via infrared (IR) or radio frequency (RF) for remote control applications.

Applications

  • Television remote controls
  • Set-top box remote controls
  • DVD player remote controls
  • Audio equipment remote controls
  • Home automation remote controls

Features

  • Encoding Format: Supports various encoding formats (details vary based on specific datasheet/configuration).
  • Key Input: Multiple key input pins for different functions.
  • Oscillator: Built-in oscillator for generating the carrier frequency.
  • Low Power Consumption: Designed for battery-powered applications.
  • Transmission Method: Suitable for IR or RF transmission (external components required).
  • Power Supply Voltage: Operates on a low voltage supply.

Benefits

  • Simplified Remote Control Design: Integrates the encoding logic, simplifying the design of remote control transmitters.
  • Low Power Operation: Extends battery life in remote control applications.
  • Versatile Encoding Options: Supports various encoding formats, providing flexibility in system design.
  • Cost-Effective Solution: Provides a cost-effective solution for remote control encoding.
  • Compact Size: Available in a small package for space-constrained applications.

Additional Details

The PT8A976BP remote control encoder IC typically requires external components such as a crystal oscillator, IR LED or RF transmitter, and passive components for proper operation. The specific encoding format and features can vary depending on the configuration and datasheet. Designers should consult the datasheet for detailed information on the IC's operation and programming.

This IC is commonly used in consumer electronics applications where a simple and reliable remote control function is needed. Its low power consumption and integrated features make it a popular choice for battery-powered remote controls.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess