EN
  • EN
  • DE

PT7M7809TTX

Part No PT7M7809TTX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834407-PT7M7809TTX
Ultra Librarian 3D Model Ultra Librarian PT7M7809TTX CAD Model

Description

The PT7M7809TTX is a voltage detector IC manufactured by Pericom Semiconductor (now Diodes Incorporated). This device monitors the supply voltage of a system and asserts a reset signal if the voltage drops below a specified threshold. This feature is crucial for preventing malfunctions and data corruption in microcontrollers and other sensitive electronic components during power dips or brownouts.

Applications:

  • Microcontroller Systems: Provides power-on reset and brown-out protection for microcontrollers.
  • Embedded Systems: Ensures stable operation in embedded applications where power fluctuations may occur.
  • Industrial Control Systems: Monitors voltage levels to maintain the integrity of industrial control processes.
  • Automotive Electronics: Protects automotive systems from voltage variations in the vehicle's electrical system.
  • Consumer Electronics: Safeguards consumer devices against power-related issues.

Features:

  • Precise Voltage Detection: Accurately monitors the supply voltage with a defined threshold.
  • Open-Drain Reset Output: Compatible with various microcontroller input configurations.
  • Low Quiescent Current: Minimizes power consumption to preserve battery life in portable applications.
  • Small Package: Enables compact designs for space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations around the threshold voltage.

Benefits:

  • Reliable System Reset: Ensures a proper system reset during power-up and brown-out conditions.
  • Data Protection: Prevents data corruption by resetting the system before it can operate with insufficient voltage.
  • Improved System Stability: Maintains stable operation by monitoring and responding to voltage fluctuations.
  • Simplified Design: Reduces the need for complex external reset circuitry.
  • Enhanced System Safety: Prevents unpredictable behavior that can result from undervoltage conditions.

The PT7M7809TTX operates by continuously comparing the supply voltage to an internal reference voltage. If the supply voltage falls below the threshold, the device pulls the reset output low (for an open-drain configuration). This low signal forces the microcontroller or other connected device into a reset state. The reset signal remains active until the supply voltage rises above the threshold, at which point the reset output is released after a predetermined delay. The open-drain output requires an external pull-up resistor. Specific details about the threshold voltage, hysteresis, reset delay time, and operating temperature range are provided in the product datasheet. Proper implementation and configuration of the device, as described in the datasheet, are essential for ensuring its correct and effective operation.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess