The PI74LPT245LC is an octal bus transceiver with 3-state outputs manufactured by Pericom Semiconductor. As part of the Low Power Transceiver (LPT) family, this device is designed for low power consumption and high-speed bidirectional data transfer. It's commonly used to facilitate communication between different parts of a digital system, particularly when buffering and signal direction control are needed.
Applications
- Data bus interfacing
- Memory interfacing
- Peripheral device communication
- Bidirectional data transfer systems
- Industrial control systems
Features
- Octal bus transceiver
- Bidirectional data flow
- 3-state outputs for bus isolation
- Low power consumption
- 3.3V operating voltage
- High-speed data transfer
- TTL compatible inputs
- Available in SOIC and other surface mount packages
Benefits
- Efficient bidirectional data transfer
- Isolation of circuit sections
- Reduced power consumption
- Simplified system design
- Easy integration with TTL logic
Additional Details
The PI74LPT245LC operates at 3.3V and provides bidirectional data transfer capabilities. The 3-state outputs allow the device to be effectively disconnected from the bus, preventing bus contention in multi-drop systems. TTL compatible inputs simplify integration with various logic families. It’s commonly available in SOIC (Small Outline Integrated Circuit) packages for surface mounting on PCBs. This device is designed to minimize ground bounce and noise, ensuring clean signal transmission. A direction control pin determines the direction of data flow. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial environments.