EN
  • EN
  • DE

PI74FCT573TQEX

Part No PI74FCT573TQEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833789-PI74FCT573TQEX
Ultra Librarian 3D Model Ultra Librarian PI74FCT573TQEX CAD Model

Description

The PI74FCT573TQEX is an octal transparent latch belonging to Pericom Semiconductor's FCT (Fast CMOS Technology) series. It's engineered for high-speed, low-power applications, rendering it suitable for diverse digital systems.

Applications:

  • Data buffering within high-speed memory architectures
  • Address latching in microprocessor-controlled systems
  • Expansion of I/O ports
  • General register applications
  • High-speed digital logic implementations

Features:

  • High-Speed Performance: Optimized for rapid data transmission due to its advanced FCT technology.
  • Reduced Power Footprint: Leverages CMOS technology to minimize power consumption, essential for energy-conscious designs.
  • Octal Arrangement: Incorporates eight independent latches within a single package, streamlining data management.
  • Transparent Latch Functionality: Facilitates direct data throughput when the enable input is active (high) and latches the data upon the enable input transitioning low.
  • Tri-State Outputs: Equipped with outputs that can be disabled, enabling multiple devices to share a common bus architecture.
  • TTL-Compatible Inputs: Designed to interface seamlessly with standard TTL logic levels.
  • Positive Edge-Triggered Clock: Data is latched on the rising edge of the clock signal.

Benefits:

  • Enhanced System Throughput: High-speed operation minimizes latency in data transmission and processing tasks.
  • Lowered Energy Consumption: Reduced power dissipation contributes to extended battery life in portable devices and decreased operational expenses.
  • Simplified System Design: Octal configuration reduces the number of components required for data latching, simplifying PCB layouts.
  • Increased Operational Reliability: Robust design and stringent manufacturing processes ensure reliable performance in challenging conditions.
  • Design Flexibility: Tri-state outputs facilitate easy integration into bus-oriented systems.

Additional Details:

The PI74FCT573TQEX is designed to operate across a wide supply voltage range (typically 4.5V to 5.5V) and temperature spectrum. It is available in multiple package types, including SOIC, to suit varying assembly requirements. The propagation delay is generally in the nanosecond range, making it suitable for high frequency designs. The input capacitance is low, thereby reducing load induced effects on driving circuits. The 'X' suffix often indicates a specific packaging or environmental compliance feature, such as lead-free construction.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess