The Broadcom BCM20795PKML1G is a highly integrated Near Field Communication (NFC) controller designed for various applications, including mobile payments, access control, and information sharing. It complies with NFC Forum standards and offers robust security features for protecting sensitive data.
Applications:
- Mobile payment systems (e.g., contactless payments via smartphones)
- Access control (e.g., secure entry to buildings or transportation systems)
- Data exchange (e.g., sharing contact information or URLs with a tap)
- Bluetooth pairing (simplified pairing process with NFC-enabled devices)
- Smart posters and advertising (interactive experiences via NFC tags)
Features:
- NFC Controller: Compliant with NFC Forum standards, supporting Reader/Writer, Peer-to-Peer, and Card Emulation modes.
- Secure Element Interface: Provides a secure interface to an embedded or external Secure Element (SE) for secure storage of sensitive data.
- Host Interface: Utilizes a standard interface (e.g., SPI, I2C) for communication with the host processor.
- Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.
- Over-the-Air (OTA) Updates: Supports OTA firmware updates for bug fixes and feature enhancements.
- Integrated Antenna Tuning: Simplifies antenna design and optimization.
- Advanced Security Features: Hardware-based security features to protect against attacks.
Benefits:
- Secure Contactless Transactions: Enables secure and convenient contactless payments and transactions.
- Simplified Pairing: Streamlines the pairing process for Bluetooth and other wireless devices.
- Enhanced User Experience: Provides a seamless and intuitive user experience for NFC-enabled applications.
- Reduced Power Consumption: Extends battery life in portable devices.
- Flexibility and Scalability: Supports a wide range of NFC applications and can be easily integrated into various devices.
- Improved Security: Protects against unauthorized access and data breaches.
The BCM20795PKML1G is designed to operate within specified voltage and temperature ranges. It integrates a power management unit for efficient power consumption. The compact package size allows for easy integration into small form factor devices. It is a key component in enabling secure and convenient NFC functionality in a wide range of applications.