EN
  • EN
  • DE

PI74FCT521TSA

Part No PI74FCT521TSA
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275151-PI74FCT521TSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT521TSA CAD Model

Description

The PI74FCT521TSA is an 8-bit identity comparator manufactured by Pericom Semiconductor (now Diodes Incorporated). It is a part of the FCT (Fast CMOS Technology) family. This device compares two 8-bit words (A and B) and provides an output indicating whether they are identical. The high-speed FCT technology ensures fast comparison times, making it suitable for high-performance applications.

Applications:

  • Address decoding in memory systems
  • Data comparison in data processing systems
  • Equality checking in control systems
  • Pattern recognition
  • Data validation

Features:

  • Fast Propagation Delay: FCT technology enables quick comparison times.
  • TTL-Compatible Inputs: Allows easy interfacing with TTL logic levels.
  • 8-Bit Comparison: Compares two 8-bit words.
  • Identity Output: Indicates whether the two inputs are identical.
  • Low Power Dissipation: CMOS technology minimizes power consumption.
  • Wide Operating Voltage Range: Suitable for various power supply conditions.

Benefits:

  • Improved System Performance: High-speed comparison enhances system efficiency.
  • Simplified Design: Provides a simple and reliable way to compare two data words.
  • Reduced Power Consumption: CMOS technology contributes to energy efficiency.
  • Enhanced Reliability: Robust design ensures stable operation.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.

The PI74FCT521TSA is typically packaged in a SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package) for surface mounting. It operates over a wide temperature range, making it suitable for both industrial and commercial applications. The device adheres to standard industry specifications for pinout and functionality, ensuring compatibility with other similar devices. It is useful in systems where rapid and accurate data comparison is necessary.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess