The PI74FCT165245AC is a 16-Bit Transceiver with 3-State Outputs manufactured by Pericom Semiconductor. This device is designed for high-speed, bi-directional data communication between buses in various digital systems.
Applications:
- High-speed data bus interfaces
- Memory address drivers
- Data multiplexing
- Backplane transceivers
- Level translation
Features:
- 16-bit bidirectional transceiver
- 3-State outputs
- Fast CMOS Technology (FCT) for high-speed operation
- Low power consumption
- TTL-compatible inputs and outputs
- Direction control pin
Benefits:
- High-speed data transfer improves overall system performance.
- Low power consumption reduces system power requirements and heat dissipation.
- Bidirectional data flow provides flexibility in system design.
- 3-State outputs allow for easy bus isolation and expansion.
- TTL-compatible inputs and outputs simplify interfacing with other logic devices.
- Reduces board space due to compact packaging.
Additional Details:
The PI74FCT165245AC features separate enable controls for both transmit and receive directions, allowing flexible control of data flow. The direction control (DIR) pin determines the direction of data flow. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable (OE) pin controls the 3-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. The device is designed for high-performance applications requiring fast data transfer rates and low power consumption. It supports a wide operating voltage range and is available in various surface-mount packages. It is ideal for use in high-speed memory interfaces, backplane transceivers, and data multiplexing applications. It meets or exceeds industry-standard specifications for 16-bit transceivers.