EN
  • EN
  • DE

PI74FCT157TWA

Part No PI74FCT157TWA
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833787-PI74FCT157TWA
Ultra Librarian 3D Model Ultra Librarian PI74FCT157TWA CAD Model

Description

The PI74FCT157TWA from Pericom is a high-speed quad 2-input multiplexer. It selects one of two 4-bit data sources based on the state of the select input. This device provides high performance and is ideal for data selection and routing applications.

Applications:

  • Data selection
  • Data routing
  • Memory address decoding
  • Logic function generation
  • Instrumentation and control systems

Features:

  • High-Speed Operation: Minimizes propagation delay.
  • Quad 2-Input Multiplexer: Selects one of two 4-bit data sources.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic.
  • 3-State Outputs: Allows for bus isolation.
  • Low Power Consumption: Enhances energy efficiency.
  • Wide Operating Voltage Range: Supports various supply voltages.

Benefits:

  • Improved System Performance: High-speed operation contributes to faster data processing.
  • Flexible Data Selection: Selects one of two data sources based on the select input.
  • Simplified System Design: TTL-compatible inputs facilitate easy integration with existing logic circuits.
  • Versatile Application: Suitable for a wide range of data selection and routing applications.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The PI74FCT157TWA is commonly used in applications where data needs to be selected or routed based on a control signal. It is frequently found in memory address decoding circuits, logic function generation, and instrumentation and control systems. The device operates from a wide operating voltage range and features TTL-compatible inputs that simplify interfacing with existing logic circuits. The 3-state outputs allow for bus isolation, which is useful in systems with multiple devices sharing the same bus. The "TWA" suffix represents specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess