EN
  • EN
  • DE

PI74FCT157CTQX

Part No PI74FCT157CTQX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275032-PI74FCT157CTQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FCT157CTQX CAD Model

Description

The PI74FCT157CTQX is a high-speed Quad 2-Input Multiplexer manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed for selecting one of two data sources for routing to an output in high-performance digital systems.

Applications

  • Data selection and multiplexing
  • Logic function generation
  • Memory address selection
  • Peripheral selection
  • Routing data between different system components

Features

  • Quad 2-input multiplexer
  • High-speed operation
  • Low power consumption
  • Three-state outputs
  • TTL compatible inputs
  • Available in QSOP package

Benefits

  • Efficient data selection
  • Flexible data routing capabilities
  • Reduced power consumption
  • Minimized bus loading with three-state outputs
  • Direct interface with other logic devices

Additional Details

The PI74FCT157CTQX is a quad 2-input multiplexer, comprising four independent 2-to-1 multiplexers in a single package. Each multiplexer selects one of two data inputs, A or B, and routes the selected input to the corresponding output based on the state of the select input (S). The device includes three-state outputs, enabling easy connection to a shared bus system without causing contention when the device is inactive. The output enable (OE) input controls the three-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs enter a high-impedance state.

The PI74FCT157CTQX is designed for high-speed operation with low power consumption, making it suitable for a wide range of digital applications. TTL-compatible inputs facilitate easy integration with other logic devices. The QSOP (Quarter Size Outline Package) allows for high-density board designs, minimizing space requirements. Applications commonly using this multiplexer include data selection, logic function generation, memory address selection, and peripheral selection. The high-speed performance makes it valuable in systems needing rapid data routing. By integrating four multiplexers in a single package, component count is reduced, and system efficiency is enhanced.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess