EN
  • EN
  • DE

PI6C2509ALX

Part No PI6C2509ALX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979787-PI6C2509ALX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI6C2509ALX CAD Model

Description

The PI6C2509ALX is a low-power, high-performance clock buffer manufactured by Pericom (now Diodes Incorporated). It's designed to distribute clock signals with minimal skew and jitter, making it suitable for various high-speed digital applications.

Applications:

  • Motherboards: Used for clock distribution on computer motherboards.
  • Networking Equipment: Employed in routers, switches, and other networking devices for clock synchronization.
  • Data Centers: Utilized in servers and other data center equipment for precise clock management.
  • Graphics Cards: Provides clock signals for GPUs and other components on graphics cards.
  • Storage Devices: Incorporated in hard drives, SSDs, and other storage devices for timing synchronization.

Features:

  • Low Power Consumption: Minimizes power consumption, making it suitable for power-sensitive applications.
  • Low Skew: Distributes clock signals with minimal timing differences.
  • Low Jitter: Maintains the integrity of the clock signal by minimizing jitter.
  • Multiple Outputs: Provides multiple clock outputs for distributing the signal to various components.
  • Small Package Size: Compact form factor allows for integration into tight spaces.

Benefits:

  • Improved System Performance: Ensures accurate timing and synchronization, improving overall system performance.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced Signal Integrity: Maintains the integrity of the clock signal, reducing errors.
  • Simplified Design: Provides a convenient and efficient way to distribute clock signals.
  • Space-Saving Design: Compact size enables use in space-constrained applications.

The PI6C2509ALX's key specifications include its operating frequency range, output skew, output jitter, and power supply voltage. The datasheet from Diodes Incorporated provides detailed information on these parameters, as well as the buffer's operating temperature range and package dimensions. Clock buffers like the PI6C2509ALX are essential components in modern digital systems, ensuring accurate and reliable clock distribution.

You May Also Be Interested in

Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess