EN
  • EN
  • DE

PI6C2502WX

Part No PI6C2502WX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348195-PI6C2502WX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2502WX CAD Model

Description

The PI6C2502WX is a low-skew, 1-to-2 Clock Buffer designed for high-performance clock distribution applications. Manufactured by Pericom, now Diodes Incorporated, this device is specifically engineered to minimize clock skew and jitter, ensuring optimal performance in demanding digital systems.

Applications:

  • Clock distribution in networking equipment (routers, switches)
  • Server motherboards
  • High-speed data communication systems
  • Graphics cards
  • Consumer electronics devices requiring precise clock signals

Features:

  • Low Skew: Ensures minimal timing differences between output clocks.
  • 1-to-2 Clock Buffer: Distributes a single clock signal to two outputs.
  • High-Frequency Operation: Supports high clock frequencies suitable for modern digital systems.
  • Low Jitter: Maintains signal integrity by minimizing jitter.
  • Output Enable (OE) Control: Provides flexibility in clock management.
  • Space-Saving Package: Available in compact packages for efficient board layout.
  • Operating Voltage: Typically operates at 3.3V or 2.5V.

Benefits:

  • Improved System Performance: Low skew and jitter contribute to stable and reliable system operation.
  • Simplified Clock Distribution: 1-to-2 buffer simplifies clock tree design.
  • Reduced EMI: Low noise characteristics minimize electromagnetic interference.
  • Flexibility: Output enable control allows for dynamic clock management.
  • Space Efficiency: Compact package saves valuable board space.
  • Reliable Operation: Designed for robust performance in various operating conditions.

Additional Details:

The PI6C2502WX is characterized by its low additive jitter and minimal propagation delay variation. It often features a precise impedance matching to ensure signal integrity. The specific operating frequency range, supply voltage, and package type can vary depending on the specific variant. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions. The device is commonly used in systems where accurate and stable clock signals are critical for proper functionality.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess