EN
  • EN
  • DE

PI5C3126QX

Part No PI5C3126QX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348080-PI5C3126QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3126QX CAD Model

Description

The PI5C3126QX is a 3.3V, 4-Bit, 2-Port Bus Exchange Switch manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-speed signal routing and switching in digital systems. Its key function is to facilitate data exchange or isolation between two separate buses, making it suitable for a wide range of applications.

Applications

  • Data Bus Switching: Used in systems where data needs to be switched between multiple buses or data paths.
  • Signal Isolation: Employed to isolate sensitive circuits from noise or interference on other buses.
  • Multiplexing/Demultiplexing: Utilized to multiplex or demultiplex data signals for efficient data transmission.
  • Memory Bank Switching: Found in memory systems to switch between different memory banks or modules.
  • Digital Logic Circuits: Used as a building block in various digital logic circuits for signal routing and control.

Features

  • 4-Bit, 2-Port Configuration: Provides switching for 4 bits between two ports, enabling flexible data routing.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission with minimal signal degradation.
  • Fast Switching Speed: Enables rapid signal switching, crucial for high-performance applications.
  • 3.3V Power Supply Operation: Compatible with standard 3.3V logic levels.
  • TTL-Compatible Control Inputs: Allows for easy interfacing with standard logic circuits.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.

Benefits

  • Increased System Flexibility: Allows for dynamic signal routing and configuration, enhancing system adaptability.
  • Improved Signal Integrity: Low on-resistance ensures high-quality signal transmission.
  • Enhanced System Performance: Fast switching speeds and high bandwidth enable efficient data processing.
  • Reduced Board Space: Integrates multiple switching functions into a single package, saving valuable PCB area.
  • Cost-Effective Solution: Provides a cost-efficient means of implementing bus isolation and exchange.

Additional Details

The PI5C3126QX is usually supplied in a QSOP (Quarter Small Outline Package), making it suitable for high-density PCB designs. It has TTL-compatible inputs. The datasheet will detail precise values for on-resistance, propagation delay, and operating temperature ranges. Applications often include memory interfacing and high-speed data routing. The 'QX' suffix typically indicates a specific packaging configuration. Its low power consumption makes it appropriate for portable devices as well. Because of its design, the device handles bidirectional signals equally well.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3347 $58.5725
425+ $0.2747 $116.7475
655+ $0.2661 $174.2955
900+ $0.2576 $231.8400
1,165+ $0.2489 $289.9685
1,555+ $0.2231 $346.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess