EN
  • EN
  • DE

PI5C16862CBX

Part No PI5C16862CBX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348075-PI5C16862CBX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C16862CBX CAD Model

Description

The PI5C16862CBX is a 24-bit to 12-bit multiplexer/demultiplexer switch from Pericom (now Diodes Incorporated). It's engineered to facilitate high-speed signal routing in various digital systems. Its primary function is to allow for the efficient switching of signals between different data paths.

Applications

  • High-Speed Data Transmission: Used in systems requiring fast and reliable data transfer, such as data centers and servers.
  • Signal Multiplexing: Employed to combine multiple data streams into a single channel for efficient transmission.
  • Data Routing: Utilized in systems where signals need to be dynamically routed between different components.
  • Video Distribution: Found in video switching and distribution systems to route video signals.
  • Communication Systems: Used in telecom equipment for signal switching and routing.

Features

  • 24-bit to 12-bit Configuration: Enables efficient multiplexing of 24 input bits down to 12 output bits.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission without significant signal degradation.
  • Low Crosstalk: Reduces interference between adjacent channels, maintaining signal clarity.
  • Fast Switching Speed: Allows for rapid signal switching, critical for high-performance applications.
  • 3.3V Power Supply Operation: Compatible with standard 3.3V logic levels.
  • Advanced CMOS Technology: Provides high performance and low power consumption.

Benefits

  • Enhanced System Flexibility: Allows for dynamic signal routing and configuration, enhancing system adaptability.
  • Improved Signal Integrity: Low on-resistance and low crosstalk ensure high-quality signal transmission.
  • Enhanced System Performance: Fast switching speeds and high bandwidth enable efficient data processing.
  • Reduced Board Space: Integrates multiple switching functions into a single package, saving valuable PCB area.
  • Cost-Effective Solution: Provides a cost-efficient means of implementing signal multiplexing and routing.

Additional Details

The PI5C16862CBX comes in a variety of surface-mount packages, making it easy to integrate into modern PCB designs. It features TTL-compatible control inputs for simple interfacing with standard logic circuits. The device is suitable for various applications, including portable devices, due to its low power consumption. The datasheet specifies detailed timing characteristics, such as propagation delay and switching times. Its operating temperature range usually supports industrial applications. The 'X' suffix frequently indicates a specific packaging option or other minor variations compared to the base part number.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess