EN
  • EN
  • DE

PI5C16862CBEX

Part No PI5C16862CBEX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348074-PI5C16862CBEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C16862CBEX CAD Model

Description

The PI5C16862CBEX is a 24-bit to 12-bit multiplexer/demultiplexer switch manufactured by Pericom (now Diodes Incorporated). This switch is designed for high-speed signal routing and multiplexing applications. It enables the selection and switching of signals between different paths, making it useful in a variety of digital systems.

Applications

  • Data Acquisition Systems: Used to multiplex data from multiple sensors or sources into a single data stream for processing.
  • Telecommunications Equipment: Employed in switching and routing signals within communication systems.
  • Networking Devices: Utilized in network switches and routers for packet routing and signal management.
  • Video Switching: Found in video distribution systems to switch between different video sources.
  • ATE (Automated Test Equipment): Used for signal routing and selection during automated testing procedures.

Features

  • 24-bit to 12-bit Configuration: Multiplexes 24 input bits down to 12 output bits, providing efficient signal consolidation.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission with minimal signal degradation.
  • Low Crosstalk: Reduces interference between adjacent channels, preserving signal clarity.
  • Fast Switching Speed: Enables rapid signal switching, crucial for high-performance applications.
  • 3.3V Power Supply Operation: Compatible with standard 3.3V logic levels.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations, ensuring safe and responsible manufacturing.

Benefits

  • Increased System Flexibility: Allows for dynamic signal routing and configuration, enhancing system adaptability.
  • Improved Signal Integrity: Low on-resistance and low crosstalk contribute to high-quality signal transmission.
  • Enhanced System Performance: Fast switching speeds and high bandwidth enable efficient data processing.
  • Reduced Board Space: Integrates multiple switching functions into a single package, saving valuable PCB area.
  • Cost-Effective Solution: Provides a cost-efficient means of implementing signal multiplexing and routing.

Additional Details

The PI5C16862CBEX is typically available in surface-mount packages, facilitating easy integration into modern PCB designs. It features TTL-compatible control inputs for easy interfacing with standard logic circuits. The device's low power consumption makes it suitable for a variety of applications, including portable devices. The specific package type affects its operating temperature range, but it generally supports industrial temperature ranges. Detailed timing characteristics, such as propagation delay and switching times, are available in the device's datasheet. The 'EX' suffix generally indicates an enhanced or extended feature set, such as improved electrical characteristics or a specific packaging option.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess