EN
  • EN
  • DE

PI5C16861BE

Part No PI5C16861BE
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit, 2-Port Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 348069-PI5C16861BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C16861BE CAD Model

Description

The PI5C16861BE is a 20-bit to 10-bit multiplexer/demultiplexer switch from Pericom Semiconductor (now Diodes Incorporated). This device allows for the flexible routing of signals in high-performance digital systems. Its primary function is to switch signals from one set of inputs to a different set of outputs, making it suitable for applications requiring signal selection or multiplexing.

Applications

  • Data Multiplexing: Used to combine multiple data streams onto a single channel for transmission or processing.
  • Signal Routing: Employed in systems requiring the dynamic routing of signals between different components or subsystems.
  • Memory Interleaving: Utilized in memory systems to interleave memory banks for increased bandwidth.
  • Bus Switching: Found in systems where different bus architectures need to be interconnected.
  • Networking Equipment: Used in network switches and routers for packet routing and signal management.

Features

  • 20-bit to 10-bit Configuration: Provides a 20-bit input that is multiplexed down to a 10-bit output, allowing for efficient signal consolidation.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission without significant signal degradation.
  • Low Crosstalk: Reduces interference between adjacent channels, maintaining signal clarity.
  • Minimal Propagation Delay: Ensures fast switching speeds, critical for high-performance systems.
  • 3.3V Power Supply Operation: Compatible with standard 3.3V logic levels.
  • Industrial Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits

  • Increased System Flexibility: Allows for dynamic signal routing and configuration, enhancing system adaptability.
  • Improved Signal Integrity: Low on-resistance and low crosstalk ensure high-quality signal transmission.
  • Enhanced System Performance: High bandwidth and minimal propagation delay contribute to faster data processing speeds.
  • Reduced Board Space: Integrates multiple switching functions into a single package, saving valuable PCB area.
  • Cost-Effective Solution: Provides a cost-efficient means of implementing signal multiplexing and routing.

Additional Details

The PI5C16861BE features a TTL-compatible control input, allowing for easy interfacing with standard logic circuits. The device is typically available in TSSOP (Thin Shrink Small Outline Package) and other surface-mount packages for easy integration into modern PCB designs. Its low power consumption makes it suitable for battery-powered applications as well. Its specific propagation delay will depend on load capacitance and supply voltage, and is detailed in the datasheet. The device utilizes advanced CMOS technology to achieve high performance and low power dissipation.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess