EN
  • EN
  • DE

PI5A383AW

Part No PI5A383AW
Manufacturer Pericom
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision Wide Bandwidth Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Pericom
Win Source Part Number 348043-PI5A383AW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5A383AW CAD Model

Description

The PI5A383AW is a precision analog switch designed for a variety of signal routing applications. Manufactured by Pericom, now Diodes Incorporated, this device offers high performance and reliability.

Applications:

  • Audio and Video Signal Switching
  • Data Acquisition Systems
  • Communication Systems
  • Portable Devices
  • Battery-Powered Equipment

Features:

  • Low On-Resistance: Minimizes signal loss and distortion for optimal signal integrity.
  • High Bandwidth: Supports high-frequency signals without significant attenuation.
  • Fast Switching Speed: Enables rapid signal routing and switching.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Offers flexibility for use in various systems.
  • Break-Before-Make Switching: Prevents momentary shorting when switching between channels.

Benefits:

  • Superior Signal Quality: Low on-resistance ensures minimal signal degradation.
  • Versatile Signal Management: Suitable for a broad range of signal routing applications.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Efficient Operation: Fast switching speed enables quick signal routing.
  • Safe Switching: Break-Before-Make feature prevents short circuits.

Technical Specifications:

The PI5A383AW offers a typical on-resistance of less than 1 ohm and is designed to handle high-frequency signals effectively. It operates from a single power supply and is available in a compact package. It meets or exceeds industry standards for performance and reliability, making it suitable for demanding applications that require high signal integrity and reliable switching. The break-before-make switching action ensures safe operation in critical signal paths.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess