The PI49FCT805TSA is a high-performance CMOS bus transceiver produced by Pericom (now Diodes Incorporated). Designed for high-speed data transmission while maintaining low power consumption, it is ideal for applications where efficiency and speed are critical. This transceiver facilitates bidirectional data flow between two buses, ensuring reliable communication.
Applications
- High-speed data transfer systems
- Backplane transceivers
- Memory interfaces
- Networking equipment
- Industrial control systems
Features
- High-Speed Data Transfer: Capable of fast data transmission rates, improving overall system performance.
- Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
- CMOS Technology: Employs CMOS technology for high noise immunity and low static power dissipation.
- Bidirectional Data Flow: Supports data transmission in both directions, providing versatility in system design.
- Tri-State Outputs: Offers tri-state outputs for bus isolation and to prevent bus contention.
- 3.3V Operation: Compatible with standard 3.3V logic levels.
- Packaging: Available in TSSOP (Thin Shrink Small Outline Package).
Benefits
- Enhanced System Performance: High-speed data transmission enhances the overall efficiency and responsiveness of the system.
- Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
- Improved Signal Integrity: CMOS technology and tri-state outputs ensure reliable data transfer with minimal signal degradation.
- Simplified Integration: Compatibility with 3.3V logic simplifies integration into existing systems.
- Flexible Bus Management: Tri-state outputs enable efficient bus management, allowing multiple devices to share the bus.
The PI49FCT805TSA is commonly used in applications requiring bidirectional data transfer between two separate buses or systems. Its combination of low power consumption and high-speed capabilities makes it a valuable component in various embedded systems and communication interfaces. It is designed to meet the stringent demands of modern high-performance computing and networking environments, ensuring robust and efficient data communication.