The PI49FCT3807CQX is a high-performance, low-power 10-bit bus transceiver from Pericom Semiconductor (now Diodes Incorporated). It is designed to facilitate high-speed data transfer between two buses in a variety of applications. Featuring CMOS technology, it provides excellent signal integrity and minimal power consumption.
Applications
- High-speed data transfer systems
- Backplane transceivers
- Memory interface
- Industrial automation
- Networking equipment
Features
- 10-bit Bus Transceiver: Designed for transferring data across 10 parallel lines.
- High-Speed Data Transfer: Supports high data transmission rates for fast and efficient data transfer.
- Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
- CMOS Technology: Provides excellent signal integrity and low power operation.
- Tri-state Outputs: Enables bus isolation, preventing signal contention and ensuring clean data transfer.
- 3.3V Operation: Compatible with industry-standard 3.3V logic levels.
- Packaging: Available in various packages, including QSOP.
Benefits
- Improved System Performance: Facilitates high-speed data transfer, enhancing the overall performance of the system.
- Reduced Power Consumption: Low power operation helps in reducing the overall energy consumption, making it ideal for battery-powered devices.
- Enhanced Signal Integrity: CMOS technology and tri-state outputs ensure reliable data transfer and minimize signal distortion.
- Simplified System Design: Compatible with 3.3V logic levels, simplifying integration into existing systems.
- Flexible Bus Management: Tri-state outputs allow for efficient bus management and control, enabling multiple devices to share the bus.
The PI49FCT3807CQX transceiver is typically used where bidirectional data transfer between two independent buses or systems is required. Its high-speed capabilities and low power consumption make it an excellent choice for embedded systems and communication interfaces. It is designed to meet the demands of high-performance computing and networking environments, ensuring efficient and reliable data transmission.