EN
  • EN
  • DE

PI3VT3306UX

Part No PI3VT3306UX
Manufacturer Pericom
Catalog Misc Products
Description 2-Bit, 2-Port, Low Voltage Translator Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833769-PI3VT3306UX
Ultra Librarian 3D Model Ultra Librarian PI3VT3306UX CAD Model

Description

The PI3VT3306UX is a Dual-Bit, Dual-Supply Bus Transceiver from Pericom. This device is a configurable dual-bit voltage translator designed for uni-directional or bi-directional level shifting applications. It supports a wide voltage range on both the A and B ports, making it suitable for interfacing devices operating at different voltage levels. This device is used where minimal signal distortion and space savings are critical.

Applications

  • Voltage Level Translation
  • Mobile Devices
  • Portable Electronics
  • Microcontroller Interfacing
  • I2C Bus Level Shifting
  • Low-Voltage Systems

Features

  • Dual-Bit Configuration: Supports two independent channels for voltage translation.
  • Wide Voltage Range: Operates from 1.65V to 5.5V on both A and B ports.
  • Uni-Directional and Bi-Directional Support: Provides flexibility in application design.
  • Low Power Consumption: Minimizes power dissipation in portable devices.
  • Small Package Size: Enables compact designs.
  • High-Speed Data Transfer: Supports fast data transmission.
  • Ioff Support: Partial Power-Down Mode operation.

Benefits

  • Flexible Voltage Level Translation: Supports a wide range of voltage levels.
  • Improved System Performance: High-speed data transfer enables efficient communication.
  • Reduced Power Consumption: Minimizes energy waste in portable devices.
  • Compact Design: Small package size allows for space-saving integration.
  • Simplified System Design: Configurable options for uni-directional or bi-directional translation.

Additional Details

The PI3VT3306UX is well-suited for use in mobile devices and other portable electronics due to its low power consumption and small package size. The device's ability to operate over a wide voltage range and support both uni-directional and bi-directional translation makes it a versatile solution for voltage level shifting. It is often used to interface low-voltage microcontrollers with higher-voltage peripherals or to translate between different voltage domains within a system. The device's high-speed data transfer capabilities ensure that data can be transmitted quickly and efficiently. It includes integrated Ioff support for partial power-down mode operation.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5107 $60.2568
57+ $2.0601 $117.4257
87+ $1.9958 $173.6346
120+ $1.9313 $231.7560
155+ $1.8669 $289.3695
208+ $1.6738 $348.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess