EN
  • EN
  • DE

PI3CIE2612-AEFEX

Part No PI3CIE2612-AEFEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274399-PI3CIE2612-AEFEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3CIE2612-AEFEX CAD Model

Description

The PI3CIE2612-AEFEX is a high-performance PCIe Gen3/4 ReDriver from Pericom (now Diodes Incorporated). It is designed to improve signal integrity in high-speed serial interfaces, specifically PCIe, by compensating for channel losses and reducing jitter. This ensures reliable data transmission over longer distances or through lossy materials on printed circuit boards.

Applications

  • Servers and workstations: Used to extend PCIe signals across backplanes or longer PCB traces.
  • Storage systems: Employed in storage arrays and devices to maintain signal quality for fast data transfer.
  • Networking equipment: Utilized in routers, switches, and network interface cards (NICs) to enhance PCIe performance.
  • Embedded systems: Found in embedded applications requiring high-speed PCIe communication.

Features

  • PCIe Gen3/4 compliant: Supports data rates up to 8 Gbps (Gen3) and 16 Gbps (Gen4).
  • Adaptive equalization: Dynamically adjusts equalization settings to compensate for channel characteristics.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Small package size: Available in a compact package for space-constrained applications.
  • Transparent operation: Requires no software or firmware changes for implementation.

Benefits

  • Improved signal integrity: Reduces bit error rate (BER) and enhances data reliability.
  • Extended channel reach: Allows for longer cable lengths or PCB traces without signal degradation.
  • Increased system performance: Enables faster data transfer rates and reduced latency.
  • Simplified design: Eases PCB layout and reduces the need for complex signal conditioning techniques.
  • Cost-effective solution: Provides a cost-efficient way to improve PCIe performance.

Additional Details

The PI3CIE2612-AEFEX features programmable equalization settings that can be optimized for specific channel characteristics. It also incorporates power-saving modes to minimize power consumption when the link is idle. The device is typically used in pairs, with one ReDriver placed near the transmitter and another near the receiver. This configuration provides the best possible signal integrity and performance. It operates over a wide temperature range, making it suitable for various environments.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess