EN
  • EN
  • DE

PI3C16212A

Part No PI3C16212A
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 3.3V, High Bandwidth, 24-Bit Bus Exchange Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274353-PI3C16212A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C16212A CAD Model

Description

The PI3C16212A, manufactured by Pericom, is a 24-bit to 48-bit multiplexer/demultiplexer switch. It is designed for high-speed signal routing applications, particularly in systems requiring efficient data transfer and signal management. This device ensures minimal signal degradation and optimized performance in demanding digital environments.

Applications:

  • High-Speed Data Routing: Used in servers, networking equipment, and high-performance computing systems where efficient data transfer is critical.
  • Signal Multiplexing/Demultiplexing: Enables the selection or distribution of signals, simplifying circuit designs and reducing component counts.
  • Bus Isolation: Provides electrical isolation between different bus segments to prevent noise and interference from propagating through the system.
  • Data Acquisition Systems: Employed in data acquisition systems and cards where high-fidelity signal switching is required.
  • Portable Devices: Utilized in portable electronics to switch between different data paths, optimizing power consumption and performance.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission rates, accommodating demanding bandwidth requirements.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions, providing flexibility in circuit design.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered applications.
  • Enable/Disable Control: Provides precise control over the switching function, enabling flexible system configuration.
  • 24-Bit to 48-Bit Multiplexing: Provides the ability to switch between 24 bits and 48 bits.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth ensures minimal signal degradation.
  • Enhanced System Performance: Reduced propagation delay contributes to faster switching speeds and overall system responsiveness.
  • Greater Design Flexibility: Bidirectional signal switching and enable/disable control provide flexibility in implementing complex switching functions.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications and minimizes overall system power requirements.
  • Simplified Board Layout: Reduces component count, saving space and cost.
  • Increased System Reliability: Electrical isolation between bus segments protects against noise and interference.

The PI3C16212A is typically supplied in a surface-mount package. Refer to the datasheet for specific pinout details, voltage requirements, and operating temperature range. This device is a solution for high-performance signal switching needs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8551 $62.8408
18+ $6.4453 $116.0154
28+ $6.2439 $174.8292
39+ $6.0424 $235.6536
50+ $5.8410 $292.0500
67+ $5.2368 $350.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess