EN
  • EN
  • DE

PI3B3126QX

Part No PI3B3126QX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347869-PI3B3126QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3126QX CAD Model

Description

The PI3B3126QX from Pericom is a quad bus switch featuring individual enables. This device is designed for high-performance applications that require minimal signal distortion and propagation delay. It provides a versatile switching solution for routing signals in various digital systems. The individual enable controls offer precise control over each switch channel.

Applications:

  • High-speed data routing
  • Bus isolation and segmentation
  • Signal switching in communication systems
  • Memory interfacing
  • Level translation
  • Portable and mobile devices

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and insertion loss, preserving signal integrity.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Fast Switching Speed: Enables rapid signal transitions, crucial for high-speed data transfer.
  • Bi-directional Signal Path: Allows data to flow in either direction, providing design flexibility.
  • Low Power Consumption: Reduces power dissipation for energy-efficient operation.
  • Individual Enable Controls: Provides precise control over each switch channel.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth maintain signal quality.
  • Increased System Performance: Fast switching speed enables faster data transfer rates.
  • Enhanced Design Flexibility: Bi-directional signal path and individual enable controls allow for versatile configurations.
  • Reduced Power Consumption: Low power operation minimizes energy usage.
  • Simplified System Integration: TTL-compatible inputs facilitate easy interfacing.

Additional Details:

The PI3B3126QX operates from a single supply voltage and is engineered to minimize signal reflections and crosstalk, which are essential in high-speed digital systems. The individual enable controls allow for selective switching of each channel, providing increased flexibility in data routing. The device is commonly used for switching signals between different sections of a circuit board or for isolating sensitive circuits. Its bi-directional nature makes it suitable for applications where data needs to flow in both directions. The low on-resistance ensures minimal signal attenuation. The TTL-compatible control inputs allow for easy integration with a variety of microcontrollers and microprocessors. The device is designed for efficient heat dissipation. It includes ESD protection circuits to safeguard against electrostatic discharge events. Its compact package size makes it suitable for portable and space-constrained applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess