The PI2EQX602EXUGEX is a 6.0 Gbps USB 3.0 ReDriver from Pericom Semiconductor (now Diodes Incorporated). It's designed to improve signal integrity and extend the reach of USB 3.0 signals in various applications.
Applications:
- Desktop PCs
- Notebook PCs
- Docking stations
- USB 3.0 hubs
- External storage devices
Features:
- Data Rate: Up to 6.0 Gbps
- USB 3.0 Compliant
- Adjustable Equalization
- Adjustable Output Swing
- Low Power Consumption
- Automatic Receiver Detection
- Packaging: QFN
Benefits:
- Extends USB 3.0 signal reach
- Improves signal integrity
- Compensates for channel losses
- Reduces bit error rate (BER)
- Enables longer cable lengths
Additional Details:
The PI2EQX602EXUGEX is a key component in USB 3.0 systems, addressing the signal degradation that occurs over longer cable lengths or through PCB traces. By providing equalization and output swing adjustments, it compensates for channel losses and ensures reliable data transmission. The device's low power consumption makes it suitable for portable devices and energy-efficient systems. Automatic receiver detection simplifies integration and ensures compatibility with various USB 3.0 devices. The device is typically packaged in a small QFN package, making it suitable for compact designs.
The adjustable equalization allows the user to optimize the signal for various cable lengths and board designs. By reducing signal jitter and improving the eye diagram, the PI2EQX602EXUGEX enhances the overall performance and reliability of USB 3.0 systems.