The PI2EQX3231BLZHEX is a ReDriver IC from Pericom (now Diodes Incorporated), designed to improve signal integrity in high-speed data transmission. It's specifically engineered to compensate for signal attenuation and ISI (Inter-Symbol Interference) that occur over longer transmission lines or through lossy materials, ensuring reliable data transfer.
Applications:
- Desktop and Laptop Computers: Enhances signal quality for PCIe and USB interfaces.
- Servers and Networking Equipment: Improves data transmission reliability in demanding environments.
- Storage Devices (SSDs, HDDs): Maintains signal integrity for fast and reliable data storage.
- Docking Stations and Expansion Cards: Extends the reach of high-speed signals to connected devices.
- Embedded Systems: Improves signal performance in various embedded applications with high-speed data interfaces.
Features:
- Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss.
- Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
- High-Speed Data Support: Supports data rates up to specified standards (e.g., PCIe Gen3, USB 3.0).
- Compact Package: Available in small form factor packages for space-constrained applications.
- Pre-emphasis Control: Further enhances signal integrity by boosting the signal at the transmitter end.
Benefits:
- Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
- Extended Channel Reach: Enables longer trace lengths on PCBs without signal degradation.
- Enhanced System Performance: Improves data transfer rates and overall system responsiveness.
- Reduced System Cost: Minimizes the need for expensive PCB materials and complex routing.
- Increased Design Flexibility: Adjustable equalization and pre-emphasis provide flexibility for various channel characteristics.
Additional Details:
The PI2EQX3231BLZHEX typically operates from a 3.3V power supply. The specific data rates supported, equalization ranges, and power consumption figures can be found in the product datasheet. It is commonly used in systems employing PCIe, USB, or other high-speed serial interfaces. The adjustable equalization is key to optimizing the signal for the specific channel characteristics of the application. The package is usually a QFN or similar small surface-mount package.